location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCD Cleaning Kit, KK-CA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD Cleaning Kit, KK-CA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KK-CA
Category:
A camera kit contains all of the apparatus you need to build a camera.
Camera Kits Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:31:53
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony LCD Cleaning Kit, KK-CA :
The short editorial description of Sony LCD Cleaning Kit, KK-CA

LCD Cleaning Kit, KK-CA
More>>>
Sony LCD Cleaning Kit, KK-CA:
The official marketing text of Sony LCD Cleaning Kit, KK-CA as supplied by the manufacturer

-Fine-grain cloth for removing dirt and fingerprints from camera body and LCD panel.
-Washable and reusable.

Short summary description Sony LCD Cleaning Kit, KK-CA:
This short summary of the Sony LCD Cleaning Kit, KK-CA data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCD Cleaning Kit, KK-CA, 0.353 oz (10 g), 0.0197 x 7.87 x 7.87" (0.5 x 200 x 200 mm)

Long summary description Sony LCD Cleaning Kit, KK-CA:
This is an auto-generated long summary of Sony LCD Cleaning Kit, KK-CA based on the first three specs of the first five spec groups.

Sony LCD Cleaning Kit, KK-CA. Weight: 0.353 oz (10 g), Dimensions (WxDxH): 0.0197 x 7.87 x 7.87" (0.5 x 200 x 200 mm)

Weight & dimensions
Weight
0.353 oz (10 g)
Weight & dimensions
Dimensions (WxDxH)
0.0197 x 7.87 x 7.87" (0.5 x 200 x 200 mm)