location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-F707 bridge camera 2/3" 5 MP CCD 2560 x 1920 pixels Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
F
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-F707
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-F707
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 19:15:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Cyber-shot DSC-F707 bridge camera 2/3" 5 MP CCD 2560 x 1920 pixels Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bridge camera 5 MP CCD Black, Silver
  • - Image sensor size: 2/3"
  • - Optical zoom: 5x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Mini-USB B
  • - Lithium
Long product name Sony Cyber-shot DSC-F707 bridge camera 2/3" 5 MP CCD 2560 x 1920 pixels Black, Silver :
The short editorial description of Sony Cyber-shot DSC-F707 bridge camera 2/3" 5 MP CCD 2560 x 1920 pixels Black, Silver

CYBERSHOT DSC F 707 Carl Zeiss Vario-Sonnar Lens
More>>>
Sony Cyber-shot DSC-F707 bridge camera 2/3" 5 MP CCD 2560 x 1920 pixels Black, Silver:
The official marketing text of Sony Cyber-shot DSC-F707 bridge camera 2/3" 5 MP CCD 2560 x 1920 pixels Black, Silver as supplied by the manufacturer

Capture images like a pro with the Cyber-shot F707 which features a 5 effective Megapixel Super HAD CCD, Carl Zeiss Vario Sonnar mulit-angle lens, 5x optical zoom and advanced photo features.

Short summary description Sony Cyber-shot DSC-F707 bridge camera 2/3" 5 MP CCD 2560 x 1920 pixels Black, Silver:
This short summary of the Sony Cyber-shot DSC-F707 bridge camera 2/3" 5 MP CCD 2560 x 1920 pixels Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-F707, 5 MP, 2560 x 1920 pixels, 2/3", CCD, 5x, Black, Silver

Long summary description Sony Cyber-shot DSC-F707 bridge camera 2/3" 5 MP CCD 2560 x 1920 pixels Black, Silver:
This is an auto-generated long summary of Sony Cyber-shot DSC-F707 bridge camera 2/3" 5 MP CCD 2560 x 1920 pixels Black, Silver based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-F707. Camera type: Bridge camera, Megapixel: 5 MP, Image sensor size: 2/3", Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Optical zoom: 5x, Focal length range: 9.7 - 48.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 1.8". Internal memory: 16 MB. Viewfinder type: Electronic. Weight: 21 oz (594 g). Product color: Black, Silver

Picture quality
Image sensor size *
2/3"
Camera type *
Bridge camera
Megapixel *
5 MP
Sensor type *
CCD
Maximum image resolution *
2560 x 1920 pixels
Still image resolution(s) *
640 x 480,1280 x 960,2048 x 1536,2560 x 1712,2560 x 1920
Image stabilizer *
No
Supported aspect ratios
3:2
Lens system
Optical zoom *
5x
Focal length range
9.7 - 48.5 mm
Filter size
2.28" (5.8 cm)
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Monitoring Auto Focus
Macro focusing range (tele)
0.2 - 0.2 m
Exposure
ISO sensitivity
100, 200, 400, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Auto Exposure (AE) lock
Yes
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction
Flash range (tele)
11.8 - 177.2" (0.3 - 4.5 m)
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
320 x 240, 640 x 480 pixels
Motion JPEG frame rate
8.3 fps
Video formats supported
MPEG1
Audio
Built-in microphone *
No
Memory
Internal memory
16 MB
Compatible memory cards *
Memory Stick (MS)
Memory slots
1
Display
Display *
LCD
Display diagonal *
1.8"
Display resolution (numeric)
123200 pixels
Field of view
100%
Viewfinder
Viewfinder type
Electronic
Ports & interfaces
USB connector
Mini-USB B
Camera
White balance *
Auto
Scene modes *
Portrait, Self-portrait, Twilight, Landscape
Camera playback
Movie, Single image, Slide show
Multi burst mode
No
Start-up time
2 ms
Playback zoom (max)
5x
Histogram
No
Image editing
Resizing, Trimming
On Screen Display (OSD) languages
English, Japanese
Camera file system
DPOF 1.1
Image quality adjustment
Sharpness
Design
Product color *
Black, Silver
Battery
Battery technology *
Lithium
Battery type
NP-FM50
Number of batteries supported
1
Weight & dimensions
Width
4.7" (119.5 mm)
Depth
5.94" (151 mm)
Height
2.71" (68.9 mm)
Weight
21 oz (594 g)
Weight (including battery)
25 oz (710 g)
Packaging content
AC adapter included
Yes
Cables included
AV, USB
Batteries included
Yes
Bundled software
PhotoSuite 8.1 SE 1.1 VideoWave SE USB Driver
Other features
Video capability
Yes
Video out
AV
Aperture range (F-F)
2 - 2.4
Lens system
Carl Zeiss Vario-Sonnar
Built-in flash
Yes
Focal length (35mm film equivalent)
1.5 - 7.48" (38 - 190 mm)
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:12:13
Uk has collected 6 expert reviews for Sony Cyber-shot DSC-F707 bridge camera 2/3" 5 MP CCD 2560 x 1920 pixels Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcauthority.com.au
Updated:
2013-08-05 16:12:10
The Sony DSC-F707 looks unusual: attached to the camera like an oversized appendage is the very large Vario-Sonnar lens, providing the F707 with excellent image magnification via the 5x optical zoom and 38-190mm variable focal length, coupled with 10x dig...
0%
zdnet.co.uk
Updated:
2013-08-05 16:12:10
If youre looking for a top-notch consumer digital camera, Sonys Cyber-shot DSC-F707 should be on your shortlist. But if an inexpensive semi-professional model is what youre after, the F707s feature set may not be right for you.
80%
pcmag.com
Updated:
2013-08-05 16:12:10
Specs: Included Memory Amount: 16 MB, Included Memory: Media Card, Media Format: Memory Stick, Maximum Resolution: 2560 x...
80%
dpreview.com
Updated:
2013-08-05 16:12:13
Dark Angel Review based on a full production Cyber-shot DSC-F707* The 2 megapixel DSC-F505 was originally revealed back in August 1999, and we were the first site to review it. In April 2000 Sony announced an upgraded camera named the DSC-F505V, it...
0%
steves-digicams.com
Updated:
2013-08-05 16:12:13
Its been about a year since Sony last updated their popular F505 series camera. The last upgrade was from a 2.1-megapixel to a 3.3-megapixel CCD imager, but it was somewhat controversial because the F505V only used 2.5-megapixels for the final image...
0%