location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HBH-DS980 Headset Wireless Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HBH-DS980
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY901619/1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:33
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony HBH-DS980 Headset Wireless Bluetooth Black :
The short editorial description of Sony HBH-DS980 Headset Wireless Bluetooth Black

HBH-DS980 - Wirelessly connect to your phone, PDA or laptop – wherever you’ve saved the music you want to hear.
More>>>
Sony HBH-DS980 Headset Wireless Bluetooth Black:
The official marketing text of Sony HBH-DS980 Headset Wireless Bluetooth Black as supplied by the manufacturer

Neat and discreet
How you communicate reflects who you are. The hidden depths of a mirrored OLED display illuminates the information you need while you stay mobile.

The Bluetooth experience
Bluetooth™ wireless technology frees more than your hands – it lets your devices talk to each other without tangles, across ranges of up to 10 metres.

Auto pairing
A feature that makes pairing the device with your Bluetooth™ mobile phone faster and simpler by dropping the PIN code without compromising security.

Multipoint
Connect to two wireless devices simultaneously, allowing access to the music files in your computer, PDA or other Bluetooth™-equipped devices.

Style in mind
Sony Ericsson accessories are designed for the modern consumer to ensure the best technology looks good, too.

Automatic volume adjustment
Walk into a noisy environment and the volume adjusts automatically in less than a second.

Digital Signal Processing
Enhanced audio quality is achieved through Digital Signal Processing (DSP) technology, including compression and echo cancellation.

Adaptive Frequency Hopping (AFH)
AFH reduces the impact of interference between wireless technologies, resulting in excellent audio quality.

Short summary description Sony HBH-DS980 Headset Wireless Bluetooth Black:
This short summary of the Sony HBH-DS980 Headset Wireless Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HBH-DS980, Wireless, 0.952 oz (27 g), Headset, Black

Long summary description Sony HBH-DS980 Headset Wireless Bluetooth Black:
This is an auto-generated long summary of Sony HBH-DS980 Headset Wireless Bluetooth Black based on the first three specs of the first five spec groups.

Sony HBH-DS980. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 393.7" (10 m). Weight: 0.952 oz (27 g). Product color: Black

Performance
Product type *
Headset
Headset type
Binaural
Product color *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Ports & interfaces
Wireless range
393.7" (10 m)
Weight & dimensions
Weight
0.952 oz (27 g)
Other features
Compatibility
Multi
Dimensions (WxDxH)
74
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:58:07
Uk has collected 2 expert reviews for Sony HBH-DS980 Headset Wireless Bluetooth Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)