location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony K550i White 3 oz (85 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K550i White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1013115/43
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony K550i White 3 oz (85 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - 176 x 220 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 950 mAh
Long product name Sony K550i White 3 oz (85 g) :
The short editorial description of Sony K550i White 3 oz (85 g)

K550i White
More>>>
Sony K550i White 3 oz (85 g):
The official marketing text of Sony K550i White 3 oz (85 g) as supplied by the manufacturer

Convenient communication
Communicate effectively. You have your calendar and email in your phone, right where - and when - you need them. Enjoy the convenience.

Ready for action
Just open the lens cover and you're ready to shoot. Move in close with the digital zoom. Or go for the broad picture - try a panorama view.

Snap, send, blog
Use your shots to keep in touch. Send a picture message. Upload to your blog for all to see. You can also connect a USB cable and send straight to a printer.

Send a smile, share a moment
Share a little happiness. The 2 megapixel K550i Cyber-shot™ phone is ideal for catching and sharing smiles on the fly.

What's in it?

Web wherever
Truly mobile Internet lets you enjoy browsing the Web and manage your email effectively with the convenience of your phone, wherever you are.

Music recognition
What’s that sound? Just record a few seconds of music and TrackID™ (powered by Gracenote Mobile MusicID) returns the song name, artist and album to your phone within seconds.

Push email
Instant email on your mobile phone, just like on your home computer. Messages are sent directly to your phone as soon as they arrive.

The Bluetooth™ experience
Bluetooth™ wireless technology frees more than your hands – it lets your devices talk to each other without tangles, across ranges of up to 10 metres.

Blog your life
The easy way to share your life in pictures. Take or choose a photo, add a little text and publish it for friends and family to enjoy.

More for your phone
Get exciting stuff for your phone at Sony Ericsson Fun & downloads - the place to download games, ringtones, themes and much more.

Short summary description Sony K550i White 3 oz (85 g):
This short summary of the Sony K550i White 3 oz (85 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony K550i White, Bar, 176 x 220 pixels, 2 MP, Bluetooth, 950 mAh, White

Long summary description Sony K550i White 3 oz (85 g):
This is an auto-generated long summary of Sony K550i White 3 oz (85 g) based on the first three specs of the first five spec groups.

Sony K550i White. Form factor: Bar. Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 950 mAh, Standby time (2G): 350 h. Weight: 3 oz (85 g). Product color: White

Design
Product color *
White
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
Memory
Flash card support *
Yes
Internal memory
64 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera *
Yes
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
3gp, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Voice recording
Yes
Microphone included
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
950 mAh
Talk time (2G) *
7 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
3 oz (85 g)
Width
4.02" (102 mm)
Depth
1.81" (46 mm)
Height
0.551" (14 mm)
Phone features
Java technology
Yes
Form factor *
Bar
Other features
Interface
USB, Bluetooth, Infra-red
Operating frequency
900 / 1800 / 1900 MHz
Modem type
GSM
Playback formats
MP3, eAAC+, WMA