location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DLC-HEU30 HDMI cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLC-HEU30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLCHEU30
Category: HDMI Cables Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2024 20:34:59
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony DLC-HEU30 HDMI cable :
The short editorial description of Sony DLC-HEU30 HDMI cable

3m, HDMI® 1.4, supports 3D, Blu-ray Disc™, PlayStation®3, BRAVIA® Sync, Ethernet
More>>>
Sony DLC-HEU30 HDMI cable:
The official marketing text of Sony DLC-HEU30 HDMI cable as supplied by the manufacturer

High-performance HDMI® cable for High Definition digital video and multi-channel digital audio


HDMI® 1.4 - Easily handles video resolutions of 1080p, including advanced 4K and 3D technologies.

Ethernet channel - Perfect for device networking and IP-based applications, with transfer speeds of up to 100Mbps.

Audio return channel - Simplifies audio connection between your TV and AV receiver, and helps cut out extra cable clutter.

High quality components - Triple layer shielding reduces EM and RF interference, 24K gold plated connectors provide added durability.

More colour spaces - Enables your HDTV to reproduce the rich, natural and lifelike colours captured on a digital still camera.

HDMI® micro (Type D) Connector - HDMI® Standard (Type A) Connector.

Short summary description Sony DLC-HEU30 HDMI cable:
This short summary of the Sony DLC-HEU30 HDMI cable data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DLC-HEU30

Long summary description Sony DLC-HEU30 HDMI cable:
This is an auto-generated long summary of Sony DLC-HEU30 HDMI cable based on the first three specs of the first five spec groups.

Sony DLC-HEU30