location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD Handycam DCR-DVD202E 1.07 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD Handycam DCR-DVD202E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-DVD202 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:51:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DVD Handycam DCR-DVD202E 1.07 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.07 MP CCD 1/5.5" Silver
  • - Optical zoom: 12x Digital zoom: 480x
  • - LCD 2.7"
  • - 1.5 h
Long product name Sony DVD Handycam DCR-DVD202E 1.07 MP CCD Silver :
The short editorial description of Sony DVD Handycam DCR-DVD202E 1.07 MP CCD Silver

DVD Handycam DCR-DVD202E
More>>>
Sony DVD Handycam DCR-DVD202E 1.07 MP CCD Silver:
The official marketing text of Sony DVD Handycam DCR-DVD202E 1.07 MP CCD Silver as supplied by the manufacturer

An easy to use megapixel DVD Handycam that records in True Widescreen the perfect companion for your Widescreen TV.

Features:
- 1.07 Megapixels Advanced HAD CCD
- True 16:9 widescreen mode
- 2.7" Wide Hybrid LCD
- 5.1-channels Surround recording ready
- Dual RW compatibility
- Direct access to scenes and thumbnail index
- Video and photo mode on the same media
- 4 bit DXP
- Carl Zeiss® Vario Tessar
- Super SteadyShot
- 12x Optical Zoom / 480x Digital Zoom
- Colour Viewfinder
- 4 Picture effects and 2 Digital picture effects
- 6 Programme AE
- Super NightShot Plus
- Intelligent Accessory Shoe
- Battery Info

Short summary description Sony DVD Handycam DCR-DVD202E 1.07 MP CCD Silver:
This short summary of the Sony DVD Handycam DCR-DVD202E 1.07 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD Handycam DCR-DVD202E, 1.07 MP, CCD, 1/5.5", 2.7", LCD, 15.5 oz (440 g)

Long summary description Sony DVD Handycam DCR-DVD202E 1.07 MP CCD Silver:
This is an auto-generated long summary of Sony DVD Handycam DCR-DVD202E 1.07 MP CCD Silver based on the first three specs of the first five spec groups.

Sony DVD Handycam DCR-DVD202E. Total megapixels: 1.07 MP, Sensor type: CCD, Optical sensor size: 1/5.5". Optical zoom: 12x, Digital zoom: 480x, Focal length range: 3 - 36 mm. Camera shutter speed: 1/3-1/3500 s. Display diagonal: 2.7", Display: LCD. Minimum illumination: 7 lx, Photo effects: Mosaic, Pastel, Sepia

Image sensor
Total megapixels *
1.07 MP
Sensor type *
CCD
Optical sensor size *
1/5.5"
Optical sensor resolution
1070000 pixels
Lens system
Focal length range
3 - 36 mm
Optical zoom *
12x
Filter size
1.18" (3 cm)
Digital zoom *
480x
Shutter
Camera shutter speed
1/3-1/3500 s
Display
Display diagonal *
2.7"
Display
LCD
Display resolution
123200
Camera
Minimum illumination
7 lx
Playback zoom (max)
Yes
Photo effects
Mosaic, Pastel, Sepia
Design
Product color *
Silver
Ports & interfaces
S-Video in
No
S-Video out
Yes
Battery
Battery life (max) *
1.5 h
Battery type
NP-FP50
Weight & dimensions
Width
2.24" (57 mm)
Depth
5.16" (131 mm)
Height
3.43" (87 mm)
Weight *
15.5 oz (440 g)
Other features
I/O ports
Audio Out
Light exposure control
Portrait/Beach & Ski/Sports Lesson/Landscape/Spotlight/Sunset & Moon
Lens system
Carl Zeiss Vario-Tessar
Focus
Auto/Manual
Fader
Black, White, Overlap, Wipe
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:57:30
Uk has collected 1 expert review for Sony DVD Handycam DCR-DVD202E 1.07 MP CCD Silver and the rating is 76 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
76%
Source Review comments Score
webuser.co.uk
Updated:
2011-10-04 04:57:30
A digital video camera that records directly to DVD and removes your PC from the video-editing process more...
Bottom line This isnt really a camera for the absolute beginner, but it would be a perfect upgrade for a videographer who finds themselves with shelves full of tapes they struggle to find the time to edit. The edit-as-you-go functionality of this camera makes for...
76%