XFX logo

XFX GeForce 7900 GT 256MB VIVO XXX Edition GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61307
Info modified on:
04 Apr 2019, 06:33:57
Long product name XFX GeForce 7900 GT 256MB VIVO XXX Edition GDDR3:

GeForce 7900 GT 256MB (256 bit), HDTV ready, Dual DVI Out, SLI ready, XXX Edition

Short summary description XFX GeForce 7900 GT 256MB VIVO XXX Edition GDDR3:

XFX GeForce 7900 GT 256MB VIVO XXX Edition, GDDR3, 256 bit, 1630 MHz, 2560 x 1600 pixels

Long summary description XFX GeForce 7900 GT 256MB VIVO XXX Edition GDDR3:

XFX GeForce 7900 GT 256MB VIVO XXX Edition. Processor frequency: 550 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1630 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.