Sogo logo

Sogo FIAMB-926 slicer Electric 150 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22708
Info modified on:
15 Apr 2025, 18:07:42
Short summary description Sogo FIAMB-926 slicer Electric 150 W White:

Sogo FIAMB-926, Electric, 0.591" (1.5 cm), White, 6.69" (17 cm), 150 W, 220 - 240 V

Long summary description Sogo FIAMB-926 slicer Electric 150 W White:

Sogo FIAMB-926. Type of slicer: Electric, Slice thickness (max): 0.591" (1.5 cm), Product color: White. Power: 150 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 13" (330 mm), Depth: 4.45" (113 mm), Height: 9.37" (238 mm). Package width: 13.7" (348 mm), Package depth: 7.2" (183 mm), Package height: 9.65" (245 mm). Warranty period: 3 year(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.