Socomec logo

Socomec NETYS RT NRT2-U3300 uninterruptible power supply (UPS) Double-conversion (Online) 3.3 kVA 2700 W 6 AC outlet(s)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129500
Info modified on:
10 Aug 2024, 11:34:32
Short summary description Socomec NETYS RT NRT2-U3300 uninterruptible power supply (UPS) Double-conversion (Online) 3.3 kVA 2700 W 6 AC outlet(s):

Socomec NETYS RT NRT2-U3300, Double-conversion (Online), 3.3 kVA, 2700 W, Sine, 175 V, 280 V

Long summary description Socomec NETYS RT NRT2-U3300 uninterruptible power supply (UPS) Double-conversion (Online) 3.3 kVA 2700 W 6 AC outlet(s):

Socomec NETYS RT NRT2-U3300. UPS topology: Double-conversion (Online), Output power capacity: 3.3 kVA, Output power: 2700 W. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 72 V, Typical backup time at full load: 6.8 min. Form factor: Rackmount, Product color: Black, Rack capacity: 2U. Compliance certificates: RoHS, Certification: CE, RCM (E2376)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.