Socomec logo

Socomec ITYS 10,000Va/9000W uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107164
Info modified on:
14 Mar 2024, 18:54:23
Short summary description Socomec ITYS 10,000Va/9000W uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA:

Socomec ITYS 10,000Va/9000W, Double-conversion (Online), 10 kVA, 9000 W, Sine, 176 V, 276 V

Long summary description Socomec ITYS 10,000Va/9000W uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA:

Socomec ITYS 10,000Va/9000W. UPS topology: Double-conversion (Online), Output power capacity: 10 kVA, Output power: 9000 W. AC outlet types: Terminal, Serial interface type: RS-232. Battery voltage: 240 V. Form factor: Tower, Product color: Gray, Cooling type: Active. Cables included: Input power cable

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.