Socomec logo

Socomec ITYS 3000Va/2400W uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 4 AC outlet(s)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125510
Info modified on:
14 Mar 2024, 18:54:23
Short summary description Socomec ITYS 3000Va/2400W uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 4 AC outlet(s):

Socomec ITYS 3000Va/2400W, Double-conversion (Online), 3 kVA, 2400 W, Sine, 176 V, 300 V

Long summary description Socomec ITYS 3000Va/2400W uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 4 AC outlet(s):

Socomec ITYS 3000Va/2400W. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2400 W. AC outlet types: C13 coupler, Terminal, Power plug: C20 coupler, AC outlets quantity: 4 AC outlet(s). Battery voltage: 96 V. Form factor: Tower, Product color: Gray, Cooling type: Active. Cables included: Input power cable

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.