Socomec logo

Socomec STATYS XS 1STAXS 16A-2W2P-230V

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12315
Info modified on:
30 May 2023, 12:09:28
Short summary description Socomec STATYS XS 1STAXS 16A-2W2P-230V:

Socomec STATYS XS 1STAXS 16A-2W2P-230V, Rackmount, 1U, LCD, 9 AC outlet(s)

Long summary description Socomec STATYS XS 1STAXS 16A-2W2P-230V:

Socomec STATYS XS 1STAXS 16A-2W2P-230V. Input operation voltage (min): 200 V, Input operation voltage (max): 240 V, AC input frequency: 50 - 60 Hz. Form factor: Rackmount, Rack capacity: 1U, Display: LCD. AC inlet type: 2 x C20 coupler, AC outlets quantity: 9 AC outlet(s), AC outlet types: C13 coupler, C19 coupler. Country of origin: China. Width: 17.3" (440 mm), Depth: 11.2" (285 mm), Height: 1.73" (44 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.