Smartwares logo

Smartwares DIC-22212 video intercom system 7" Aluminum, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57184
Info modified on:
11 May 2025, 14:07:08
End of life date:
25 Jun 2024
Short summary description Smartwares DIC-22212 video intercom system 7" Aluminum, White:

Smartwares DIC-22212, 7", LCD, 1280 x 720 pixels, 720p, 25 lx, Aluminum, White

Long summary description Smartwares DIC-22212 video intercom system 7" Aluminum, White:

Smartwares DIC-22212. Display diagonal: 7", Display technology: LCD. Maximum video resolution: 1280 x 720 pixels, Supported video modes: 720p, Minimum illumination: 25 lx. Product color: Aluminum, White, International Protection (IP) code: IP24, Housing material: Aluminum, Plastic. Compatible memory cards: SD, Maximum memory card size: 32 GB. AC adapter output voltage: 15 V

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.