Smartwares CIP-39330, IP security camera, Outdoor, Wireless, External, Wall, Black
Smartwares CIP-39330. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wireless. Mounting type: Wall, Product color: Black, Form factor: Bullet. Lens viewing angle, horizontal: 130°. Fixed focal length: 0.142" (3.6 mm). Maximum resolution: 1920 x 1080 pixels