Smartwares logo

Smartwares C180IP Cube IP security camera Indoor 1280 x 960 pixels Desk/Wall

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103443
Info modified on:
11 May 2025, 14:07:06
Short summary description Smartwares C180IP Cube IP security camera Indoor 1280 x 960 pixels Desk/Wall:

Smartwares C180IP, IP security camera, Indoor, Wireless, Digital PTZ, Internal, Desk/Wall

Long summary description Smartwares C180IP Cube IP security camera Indoor 1280 x 960 pixels Desk/Wall:

Smartwares C180IP. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Desk/Wall, Product color: White, Form factor: Cube. Lens viewing angle, horizontal: 180°, Lens viewing angle, vertical: 100°. Sensor type: CMOS, Optical sensor size: 1/4". LED type: IR

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.