Smartwares RM337, Carbon monoxide (CO), Wired, 5 year(s), White, Plastic, Surface-mounted
Smartwares RM337. Detected gas types: Carbon monoxide (CO), Connectivity technology: Wired, Product life: 5 year(s). Product color: White, Housing material: Plastic, Mounting type: Surface-mounted. Power source type: Battery. Weight: 11.6 oz (330 g). Package width: 6.34" (161 mm), Package depth: 2.52" (64 mm), Package height: 6.97" (177 mm)