Smartwares RM149/4 1YR, Photoelectrical reflection detector, White, Home, Office, Plastic, 85 dB, Surface-mounted
Smartwares RM149/4 1YR. Detector type: Photoelectrical reflection detector, Product color: White, Best uses: Home, Office. Power source: Battery, Battery voltage: 9 V, Battery technology: Alkaline. Certification: TUV. Mounting diameter: 3.15" (8 cm), Weight: 4.59 oz (130 g). Package width: 10" (255 mm), Package depth: 3.39" (86 mm), Package height: 6.69" (170 mm)