Smartwares logo

Smartwares DB5005 SW Smart door lock

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102234
Info modified on:
12 May 2025, 19:14:48
End of life date:
25 Jun 2024
Short summary description Smartwares DB5005 SW Smart door lock:

Smartwares DB5005 SW, Smart door lock, Stainless steel, IB11, IB51, IB52, IB54, IB55, IB56, IB60, VD52A, VD53A, VD54A,VD58, VD35W, VD56/2, VD71, VD60, 12 V, 1 pc(s)

Long summary description Smartwares DB5005 SW Smart door lock:

Smartwares DB5005 SW. Product type: Smart door lock, Product color: Stainless steel, Compatible products: IB11, IB51, IB52, IB54, IB55, IB56, IB60, VD52A, VD53A, VD54A,VD58, VD35W, VD56/2, VD71, VD60. Battery voltage: 12 V. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.