Smartwares VD61, 2.4", 640 x 480 pixels, CMOS, Silver, White, IP24, Plastic
Smartwares VD61. Display diagonal: 2.4". Maximum video resolution: 640 x 480 pixels, Sensor type: CMOS. Product color: Silver, White, International Protection (IP) code: IP24, Indoor unit housing material: Plastic