Smartdisk logo

Smartdisk FireLite FireWire 800 Portable 80GB HDD external hard drive 5400 RPM 2.5" Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18787
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Smartdisk FireLite FireWire 800 Portable 80GB HDD external hard drive 5400 RPM 2.5" Silver:

Smartdisk FireLite FireWire 800 Portable 80GB HDD, 80 GB, 2.5", 5400 RPM, Silver

Long summary description Smartdisk FireLite FireWire 800 Portable 80GB HDD external hard drive 5400 RPM 2.5" Silver:

Smartdisk FireLite FireWire 800 Portable 80GB HDD. HDD capacity: 80 GB, HDD size: 2.5", HDD speed: 5400 RPM. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.