Skylane Optics logo

Skylane Optics SFP13010GE2DAA6 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61108
Info modified on:
14 Mar 2024, 19:32:48
Short summary description Skylane Optics SFP13010GE2DAA6 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:

Skylane Optics SFP13010GE2DAA6, Fiber optic, 1000 Mbit/s, SFP, LC, LX, 393700.8" (10000 m)

Long summary description Skylane Optics SFP13010GE2DAA6 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:

Skylane Optics SFP13010GE2DAA6. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product color: Metallic, Brand compatibility: Cisco

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.