SilverNet logo

SilverNet SAN5818-90 network antenna Sector antenna N-type 18 dBi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37618
Info modified on:
03 Oct 2024, 15:19:10
Short summary description SilverNet SAN5818-90 network antenna Sector antenna N-type 18 dBi:

SilverNet SAN5818-90, 18 dBi, 4.9 - 6 GHz, 50 Ω, 90°, 8°, Sector antenna

Long summary description SilverNet SAN5818-90 network antenna Sector antenna N-type 18 dBi:

SilverNet SAN5818-90. Antenna gain level (max): 18 dBi, Frequency band: 4.9 - 6 GHz, Impedance: 50 Ω. Antenna type: Sector antenna, Antenna connector type: N-type, Connector gender: Female. Compliance certificates: RoHS, Certification: CE, RoHS. Width: 6.5" (165 mm), Depth: 1.38" (35 mm), Height: 17.7" (450 mm). Package width: 6.3" (160 mm), Package depth: 29.9" (760 mm), Package height: 2.68" (68 mm)

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.