SilverNet logo

SilverNet LITE 240-PCP Network bridge 240 Mbit/s White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25322
Info modified on:
10 Jun 2024, 12:05:21
Short summary description SilverNet LITE 240-PCP Network bridge 240 Mbit/s White:

SilverNet LITE 240-PCP, Network bridge, 240 Mbit/s, Wi-Fi, Ethernet LAN, Wall mountable, White

Long summary description SilverNet LITE 240-PCP Network bridge 240 Mbit/s White:

SilverNet LITE 240-PCP. Maximum data transfer rate: 240 Mbit/s, Maximum transfer distance: 236220.5" (6000 m), Supported data transfer rates: 240Mbps. Antenna design: Internal, Antenna gain level (max): 18 dBi, Pan/tilt-axis range: 180°. Wi-Fi band: Single-band (5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11i, IEEE 802.11n, IEEE 802.1Q, IEEE 802.1x. Connectivity technology: Wired & Wireless

Video
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.