SilverNet logo

SilverNet SIL FDD 8010G bridge/repeater Network bridge 10000 Mbit/s White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24010
Info modified on:
20 May 2025, 19:42:10
Short summary description SilverNet SIL FDD 8010G bridge/repeater Network bridge 10000 Mbit/s White:

SilverNet SIL FDD 8010G, Network bridge, 10000 Mbit/s, Ethernet LAN, White

Long summary description SilverNet SIL FDD 8010G bridge/repeater Network bridge 10000 Mbit/s White:

SilverNet SIL FDD 8010G. Maximum data transfer rate: 10000 Mbit/s, Maximum transfer distance: 196850.4" (5000 m), Supported data transfer rates: 5Gbps, 10Gbps. Antenna design: External. Frequency band: 80GHz (71 - 76GHz, 81 - 86GHz), Modulation: 8-QAM, 16-QAM, 32-QAM, 64-QAM, 128-QAM, 256-QAM, BPSK, Receiver sensitivity: See Datasheet. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 1588v2, IEEE 802.1ad, IEEE 802.1ag, IEEE 802.1p, IEEE 802.3ad, IEEE 802.3x. Connectivity technology: Wired & Wireless

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.