Silverlit logo

Silverlit 19006 collectible figure/statue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43829
Info modified on:
06 Jan 2025, 11:50:24
Short summary description Silverlit 19006 collectible figure/statue:

Silverlit 19006, Collectible figure, Movie & TV series

Long summary description Silverlit 19006 collectible figure/statue:

Silverlit 19006. Product type: Collectible figure, On basis of: Movie & TV series, Theme: Tobot. Battery technology: Alkaline, Battery type: AAA. EU TSD warning: Only for domestic use. Package width: 12.2" (310 mm), Package depth: 3.94" (100 mm), Package height: 12.2" (310 mm). Manual languages: Multi, Packaging languages: Multi, Commercial unit type: Consumer unit single

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.