Siemens logo

Siemens iQ500 WU14UT28 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4039
Info modified on:
04 Mar 2025, 15:55:36
Short summary description Siemens iQ500 WU14UT28 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Siemens iQ500 WU14UT28, Front-load, 17.6 lbs (8 kg), B, 71 dB, 1400 RPM, A

Long summary description Siemens iQ500 WU14UT28 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Siemens iQ500 WU14UT28. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 71 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.5" (598 mm), Depth: 23.6" (599 mm), Height: 33.3" (845 mm). Energy efficiency class: A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.