Siemens logo

Siemens WT47X940EU tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++ Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57591
Info modified on:
17 Oct 2024, 14:58:19
Short summary description Siemens WT47X940EU tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++ Black, White:

Siemens WT47X940EU, Freestanding, Front-load, Heat pump, Black, White, Buttons, Right

Long summary description Siemens WT47X940EU tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++ Black, White:

Siemens WT47X940EU. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 19.8 lbs (9 kg), Condensation efficiency class: B, Drying programs: Wool, Mix, Timed, Quick, Delicate/silk, Jeans/denim, Shoes, Pillow, Blouse/shirt, Lingerie,.... Energy efficiency class: A+++, Energy consumption: 1.52 kWh, Annual energy consumption: 194 kWh. Depth: 25.7" (652 mm), Width: 23.5" (597 mm), Height: 33.1" (842 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.