Siemens logo

Siemens WT47W5W0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113563
Info modified on:
18 Jun 2025, 15:33:23
Short summary description Siemens WT47W5W0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Siemens WT47W5W0, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Siemens WT47W5W0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Siemens WT47W5W0. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Condensation efficiency class (old): B, Drying programs: Wool, Mix, Timed, Pillow, Blouse/shirt, Lingerie, Cotton, Towel, Synthetics. Delay start (max): 24 h. Energy consumption: 1.46 kWh, Annual energy consumption: 176 kWh, Heat source: Electric. Depth: 25.7" (652 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.