Siemens logo

Siemens iQ300 WT45HV93 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7255
Info modified on:
17 Oct 2024, 14:58:22
Short summary description Siemens iQ300 WT45HV93 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White:

Siemens iQ300 WT45HV93, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Siemens iQ300 WT45HV93 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White:

Siemens iQ300 WT45HV93. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Condensation efficiency class: B, Drying programs: Blouse/shirt, Cotton, Lingerie, Mix, Quick, Towel, Wool. Delay start (max): 24 h, Feet adjustment: 0.591" (1.5 cm). Energy efficiency class: A++, Energy consumption: 1.87 kWh, Annual energy consumption: 236 kWh. Depth: 24.1" (613 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.