Siemens logo

Siemens iQ300 WT45HV03FF tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55764
Info modified on:
17 Oct 2024, 14:58:20
Short summary description Siemens iQ300 WT45HV03FF tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White:

Siemens iQ300 WT45HV03FF, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Siemens iQ300 WT45HV03FF tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White:

Siemens iQ300 WT45HV03FF. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Condensation efficiency class: B, Drying programs: Auto, Wool, Mix, Quick, Blouse/shirt, Cotton, Towel. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.87 kWh, Annual energy consumption: 236 kWh. Depth: 23.6" (599 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.