Siemens logo

Siemens WT45H200 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62648
Info modified on:
18 Jun 2025, 15:33:24
Short summary description Siemens WT45H200 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Siemens WT45H200, Freestanding, Front-load, Condensation, White, Buttons, Right

Long summary description Siemens WT45H200 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Siemens WT45H200. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 15.4 lbs (7 kg), Condensation efficiency class (old): B, Drying programs: Wool, Mix, Sport, Timed, Quick, Blouse/shirt, Lingerie, Cotton. Delay start (max): 24 h. Energy consumption: 1.7 kWh, Annual energy consumption: 212 kWh, Heat source: Electric. Depth: 23.6" (599 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.