Siemens iQ700 WT44W563NL, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right
Siemens iQ700 WT44W563NL. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 19.8 lbs (9 kg), Condensation efficiency class (old): A, Drying programs: Wool, Mix, Timed, Quick, Pillow, Blouse/shirt, Lingerie, Cotton, Towel, Synthetics. Delay start (max): 24 h. Energy consumption: 2.06 kWh, Annual energy consumption: 259 kWh, Heat source: Electric. Depth: 23.6" (599 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm)