Siemens logo

Siemens WT44E100 tumble dryer Freestanding Front-load 13.2 lbs (6 kg) White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62620
Info modified on:
18 Jun 2025, 15:33:22
Short summary description Siemens WT44E100 tumble dryer Freestanding Front-load 13.2 lbs (6 kg) White:

Siemens WT44E100, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Touch, Right

Long summary description Siemens WT44E100 tumble dryer Freestanding Front-load 13.2 lbs (6 kg) White:

Siemens WT44E100. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 13.2 lbs (6 kg), Cycle time: 110 min, Noise level: 65 dB. Energy consumption: 4.2 kWh, Annual energy consumption: 281 kWh, Connected load: 2800 W. Depth: 24.6" (625 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm). Energy efficiency class (old): C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.