Siemens logo

Siemens WT44C101EE tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40549
Info modified on:
04 Mar 2024, 15:43:06
Short summary description Siemens WT44C101EE tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Siemens WT44C101EE, Freestanding, Front-load, White, 57.1" (1.45 m), 15.4 lbs (7 kg), 117 min

Long summary description Siemens WT44C101EE tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Siemens WT44C101EE. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 15.4 lbs (7 kg), Cycle time: 117 min, Noise level: 67 dB. Energy consumption: 3.92 kWh, Connected load: 2300 W, AC input voltage: 220 - 240 V. Depth: 25" (635 mm), Width: 23.6" (599 mm), Height: 33.1" (842 mm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.