Siemens logo

Siemens iQ300 WT43N2G0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8391
Info modified on:
18 Jun 2025, 15:33:24
Short summary description Siemens iQ300 WT43N2G0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Siemens iQ300 WT43N2G0, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Siemens iQ300 WT43N2G0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Siemens iQ300 WT43N2G0. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Condensation efficiency class (old): B, Drying programs: Auto, Wool, Mix, Quick, Lingerie. Energy consumption: 4.61 kWh, Annual energy consumption: 557 kWh, Connected load: 2800 W. Depth: 23.6" (599 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm). Energy efficiency class (old): B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.