Siemens logo

Siemens WP11T591 washing machine Top-load 12.1 lbs (5.5 kg) 1100 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32432
Info modified on:
29 Dec 2021, 17:08:36
Short summary description Siemens WP11T591 washing machine Top-load 12.1 lbs (5.5 kg) 1100 RPM White:

Siemens WP11T591, Top-load, 12.1 lbs (5.5 kg), C, 1100 RPM, White

Long summary description Siemens WP11T591 washing machine Top-load 12.1 lbs (5.5 kg) 1100 RPM White:

Siemens WP11T591. Loading type: Top-load. Drum capacity: 12.1 lbs (5.5 kg), Spin-drying class: C. Washing class: A. Maximum spin speed: 1100 RPM. Product color: White. Width: 15.7" (400 mm), Depth: 24.4" (620 mm), Height: 35.4" (900 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.