Siemens logo

Siemens iQ 800 i-Dos washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37771
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens iQ 800 i-Dos washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Siemens iQ 800 i-Dos, Front-load, 17.6 lbs (8 kg), A, 72 dB, 1600 RPM, 137 kWh

Long summary description Siemens iQ 800 i-Dos washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Siemens iQ 800 i-Dos. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 137 kWh, Annual water consumption washing: 10120 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.