Siemens logo

Siemens iQ700 WM16W6A1 washing machine Front-load 19.8 lbs (9 kg) 1600 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18171
Info modified on:
27 May 2024, 12:43:43
Short summary description Siemens iQ700 WM16W6A1 washing machine Front-load 19.8 lbs (9 kg) 1600 RPM White:

Siemens iQ700 WM16W6A1, Front-load, 19.8 lbs (9 kg), A, 74 dB, 1600 RPM, 152 kWh

Long summary description Siemens iQ700 WM16W6A1 washing machine Front-load 19.8 lbs (9 kg) 1600 RPM White:

Siemens iQ700 WM16W6A1. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: A, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 48 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 11220 L. Product color: White. Width: 23.5" (598 mm), Depth: 23.2" (590 mm), Height: 33.4" (848 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.