Siemens logo

Siemens WM16W468DN washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54642
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens WM16W468DN washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Siemens WM16W468DN, Front-load, 17.6 lbs (8 kg), A, 73 dB, 1600 RPM, 137 kWh

Long summary description Siemens WM16W468DN washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Siemens WM16W468DN. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 47 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 137 kWh. Product color: White. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.3" (845 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.