Siemens logo

Siemens WM14W490 washing machine Front-load 17.6 lbs (8 kg) 1360 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32566
Info modified on:
13 Nov 2024, 22:12:06
Short summary description Siemens WM14W490 washing machine Front-load 17.6 lbs (8 kg) 1360 RPM White:

Siemens WM14W490, Front-load, 17.6 lbs (8 kg), B, 71 dB, 1360 RPM, 196 kWh

Long summary description Siemens WM14W490 washing machine Front-load 17.6 lbs (8 kg) 1360 RPM White:

Siemens WM14W490. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 47 dB, Maximum spin speed: 1360 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 10560 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.3" (845 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.