Siemens logo

Siemens iQ500 WM14UT83GB washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6500
Info modified on:
27 May 2024, 15:22:56
Short summary description Siemens iQ500 WM14UT83GB washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Siemens iQ500 WM14UT83GB, Front-load, 17.6 lbs (8 kg), B, 72 dB, 1400 RPM, C

Long summary description Siemens iQ500 WM14UT83GB washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Siemens iQ500 WM14UT83GB. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.5" (598 mm), Depth: 23.2" (590 mm), Height: 33.4" (848 mm). Energy efficiency class: C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.