Siemens logo

Siemens WM14S442 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32762
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens WM14S442 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Siemens WM14S442, Front-load, 17.6 lbs (8 kg), B, 1400 RPM, 206 kWh, 11200 L

Long summary description Siemens WM14S442 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Siemens WM14S442. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 206 kWh, Annual water consumption washing: 11200 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.1" (842 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.