Siemens iQ 500 varioPerfect, Front-load, 15.4 lbs (7 kg), B, 75 dB, 1400 RPM, 174 kWh
Siemens iQ 500 varioPerfect. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 8140 L. Product color: White. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 33.2" (843 mm)