Siemens logo

Siemens iQ300 WM14N121 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43143
Info modified on:
27 May 2024, 12:58:54
Short summary description Siemens iQ300 WM14N121 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Siemens iQ300 WM14N121, Front-load, 15.4 lbs (7 kg), B, 75 dB, 1400 RPM, 157 kWh

Long summary description Siemens iQ300 WM14N121 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Siemens iQ300 WM14N121. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 157 kWh, Annual water consumption washing: 9020 L. Product color: White. Width: 23.5" (598 mm), Depth: 23.2" (590 mm), Height: 33.4" (848 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.