Siemens logo

Siemens WM14E424 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36729
Info modified on:
13 Nov 2024, 22:13:52
Short summary description Siemens WM14E424 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Siemens WM14E424, Front-load, 15.4 lbs (7 kg), B, 1400 RPM, 197 kWh, 10560 L

Long summary description Siemens WM14E424 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Siemens WM14E424. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B. Washing class: A. Noise level (wash): 77 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 197 kWh, Annual water consumption washing: 10560 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.4" (848 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.