Siemens logo

Siemens iQ300 WM14E22A washing machine Front-load 15.4 lbs (7 kg) 1391 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47767
Info modified on:
27 May 2024, 12:53:43
Short summary description Siemens iQ300 WM14E22A washing machine Front-load 15.4 lbs (7 kg) 1391 RPM White:

Siemens iQ300 WM14E22A, Front-load, 15.4 lbs (7 kg), B, 77 dB, 1391 RPM, 165 kWh

Long summary description Siemens iQ300 WM14E22A washing machine Front-load 15.4 lbs (7 kg) 1391 RPM White:

Siemens iQ300 WM14E22A. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 57 dB, Maximum spin speed: 1391 RPM. Annual energy consumption washing: 165 kWh, Annual water consumption washing: 10686 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.4" (848 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.