Siemens logo

Siemens WM14B281 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56480
Info modified on:
27 May 2024, 12:14:20
Short summary description Siemens WM14B281 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Siemens WM14B281, Front-load, 13.2 lbs (6 kg), B, 77 dB, 1400 RPM, 153 kWh

Long summary description Siemens WM14B281 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Siemens WM14B281. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 10560 L. Product color: White. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 33.4" (848 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.