Siemens logo

Siemens iQ500 iSensoric washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37972
Info modified on:
29 Apr 2025, 15:20:51
Short summary description Siemens iQ500 iSensoric washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Siemens iQ500 iSensoric, Front-load, 17.6 lbs (8 kg), B, 74 dB, 1200 RPM, 135 kWh

Long summary description Siemens iQ500 iSensoric washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Siemens iQ500 iSensoric. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 135 kWh, Annual water consumption washing: 9680 L. Product color: White. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 33.4" (848 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.