Siemens logo

Siemens iQ300 WM12N291CH washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32707
Info modified on:
27 May 2024, 13:59:40
Short summary description Siemens iQ300 WM12N291CH washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Siemens iQ300 WM12N291CH, Front-load, 17.6 lbs (8 kg), B, 76 dB, 1200 RPM, C

Long summary description Siemens iQ300 WM12N291CH washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Siemens iQ300 WM12N291CH. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 51 dB, Maximum spin speed: 1200 RPM. Product color: White. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 33.4" (848 mm). Energy efficiency class: C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.