Siemens logo

Siemens WM14E4F4 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47668
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens WM14E4F4 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Siemens WM14E4F4, Front-load, 15.4 lbs (7 kg), B, 75 dB, 1400 RPM, White

Long summary description Siemens WM14E4F4 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Siemens WM14E4F4. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.3" (847 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.